Capital Lighting, Inc. AJC-8450 Island/Pool Table-2 Light Bar 414311

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Zinc and Leather Product Name: Shades Black And Ecru Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Zinc and Leather Product Name: Shades Black And Ecru Silk

Suppliers

Company
Product
Description
Supplier Links
AJC-8450 Island/Pool Table-2 Light Bar - 414311 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8450 Island/Pool Table-2 Light Bar
414311
AJC-8450 Island/Pool Table-2 Light Bar 414311
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 24.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Zinc and Leather Product Name: Shades Black And Ecru Silk

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Zinc and Leather
Product Name: Shades Black And Ecru Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414311
Product Name AJC-8450 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details