Capital Lighting, Inc. AJC-8456 Mid. Chandeliers-Drum Shades 414309

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
AJC-8456 Mid. Chandeliers-Drum Shades - 414309 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8456 Mid. Chandeliers-Drum Shades
414309
AJC-8456 Mid. Chandeliers-Drum Shades 414309
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414309
Product Name AJC-8456 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details