Capital Lighting, Inc. AJC-8466 Sconces-Drum Shades 414308

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: One Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: One Light Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8466 Sconces-Drum Shades - 414308 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8466 Sconces-Drum Shades
414308
AJC-8466 Sconces-Drum Shades 414308
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Extension: 6 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: One Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.00
Extension: 6
Bulb
Qty: 1
Wattage: 60
Finish: Brass and Chrome
Product Name: One Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414308
Product Name AJC-8466 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details