Capital Lighting, Inc. AJC-8459 Sconces-Single Candle 414304

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Left Hand Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Left Hand Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8459 Sconces-Single Candle - 414304 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8459 Sconces-Single Candle
414304
AJC-8459 Sconces-Single Candle 414304
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Product Name: One Light Left Hand Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver
Product Name: One Light Left Hand Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414304
Product Name AJC-8459 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details