Capital Lighting, Inc. AJC-8461 Sconces-Double Candle 414303

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Left Hand Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Left Hand Sconce

Suppliers

Company
Product
Description
Supplier Links
AJC-8461 Sconces-Double Candle - 414303 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8461 Sconces-Double Candle
414303
AJC-8461 Sconces-Double Candle 414303
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Product Name: Two Light Left Hand Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver
Product Name: Two Light Left Hand Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414303
Product Name AJC-8461 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details