Capital Lighting, Inc. AJC-8463 Foyer/Hall Lanterns-Glass w/Frame 414300

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Qty: 4 Wattage: 60 Finish: Brass and Chrome Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Qty: 4 Wattage: 60 Finish: Brass and Chrome Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
AJC-8463 Foyer/Hall Lanterns-Glass w/Frame - 414300 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8463 Foyer/Hall Lanterns-Glass w/Frame
414300
AJC-8463 Foyer/Hall Lanterns-Glass w/Frame 414300
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 39.00 Bulb Qty: 4 Wattage: 60 Finish: Brass and Chrome Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 39.00
Bulb
Qty: 4
Wattage: 60
Finish: Brass and Chrome
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414300
Product Name AJC-8463 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details