Capital Lighting, Inc. 9255 Mid. Chandeliers-Candle 414284

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Washed Wood/Old Rust Product Name: Five Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Washed Wood/Old Rust Product Name: Five Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9255 Mid. Chandeliers-Candle - 414284 - Capital Lighting, Inc.
Columbus, OH, USA
9255 Mid. Chandeliers-Candle
414284
9255 Mid. Chandeliers-Candle 414284
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Washed Wood/Old Rust Product Name: Five Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Washed Wood/Old Rust
Product Name: Five Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414284
Product Name 9255 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details