Capital Lighting, Inc. 5030 Sconces-Single Candle 414269

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5030 Sconces-Single Candle - 414269 - Capital Lighting, Inc.
Columbus, OH, USA
5030 Sconces-Single Candle
414269
5030 Sconces-Single Candle 414269
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 24.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze Verdigris
Product Name: One Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414269
Product Name 5030 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details