Capital Lighting, Inc. 5478 Sconces-Double Candle 414266

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron/Verdi Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron/Verdi Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5478 Sconces-Double Candle - 414266 - Capital Lighting, Inc.
Columbus, OH, USA
5478 Sconces-Double Candle
414266
5478 Sconces-Double Candle 414266
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Iron/Verdi Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Iron/Verdi Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414266
Product Name 5478 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details