Capital Lighting, Inc. AJC-8542 Sconces-Triple Candle 414196

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8542 Sconces-Triple Candle - 414196 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8542 Sconces-Triple Candle
414196
AJC-8542 Sconces-Triple Candle 414196
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414196
Product Name AJC-8542 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details