Capital Lighting, Inc. AJC-8541 Sconces-Single Candle 414194

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8541 Sconces-Single Candle - 414194 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8541 Sconces-Single Candle
414194
AJC-8541 Sconces-Single Candle 414194
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Copper

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414194
Product Name AJC-8541 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details