Capital Lighting, Inc. AJC-8546 Large Chandeliers-Candle 414190

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold

Suppliers

Company
Product
Description
Supplier Links
AJC-8546 Large Chandeliers-Candle - 414190 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8546 Large Chandeliers-Candle
414190
AJC-8546 Large Chandeliers-Candle 414190
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 41.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Gold

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 41.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414190
Product Name AJC-8546 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details