Capital Lighting, Inc. AJC-8553 Large Chandeliers-Glass Shade 414179

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rosewood and Sterling
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rosewood and Sterling

Suppliers

Company
Product
Description
Supplier Links
AJC-8553 Large Chandeliers-Glass Shade - 414179 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8553 Large Chandeliers-Glass Shade
414179
AJC-8553 Large Chandeliers-Glass Shade 414179
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rosewood and Sterling

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rosewood and Sterling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414179
Product Name AJC-8553 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details