Capital Lighting, Inc. AJC-8554 Sconces-Triple Glass 414177

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood Wood and Sterling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood Wood and Sterling

Suppliers

Company
Product
Description
Supplier Links
AJC-8554 Sconces-Triple Glass - 414177 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8554 Sconces-Triple Glass
414177
AJC-8554 Sconces-Triple Glass 414177
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood Wood and Sterling

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rosewood Wood and Sterling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414177
Product Name AJC-8554 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details