Capital Lighting, Inc. AJC-8555 Foyer/Hall Lanterns-Glass w/Frame 414174

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood and Sterling
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood and Sterling

Suppliers

Company
Product
Description
Supplier Links
AJC-8555 Foyer/Hall Lanterns-Glass w/Frame - 414174 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8555 Foyer/Hall Lanterns-Glass w/Frame
414174
AJC-8555 Foyer/Hall Lanterns-Glass w/Frame 414174
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rosewood and Sterling

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rosewood and Sterling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414174
Product Name AJC-8555 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details