Capital Lighting, Inc. AJC-8570 Island/Pool Table-4 Light + 414172

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8570 Island/Pool Table-4 Light + - 414172 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8570 Island/Pool Table-4 Light +
414172
AJC-8570 Island/Pool Table-4 Light + 414172
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Copper

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414172
Product Name AJC-8570 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details