Capital Lighting, Inc. AJC-8569 Sconces-Double Candle 414170

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black

Suppliers

Company
Product
Description
Supplier Links
AJC-8569 Sconces-Double Candle - 414170 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8569 Sconces-Double Candle
414170
AJC-8569 Sconces-Double Candle 414170
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414170
Product Name AJC-8569 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details