Capital Lighting, Inc. AJC-8592 Sconces-Single Candle 414167

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Body
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Body

Suppliers

Company
Product
Description
Supplier Links
AJC-8592 Sconces-Single Candle - 414167 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8592 Sconces-Single Candle
414167
AJC-8592 Sconces-Single Candle 414167
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Body

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Brass Body

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414167
Product Name AJC-8592 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details