Capital Lighting, Inc. AJC-8595 Mid. Chandeliers-Candle 414166

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antiqued Gold With Red Undertones Silver Leaf Acce
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antiqued Gold With Red Undertones Silver Leaf Acce

Suppliers

Company
Product
Description
Supplier Links
AJC-8595 Mid. Chandeliers-Candle - 414166 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8595 Mid. Chandeliers-Candle
414166
AJC-8595 Mid. Chandeliers-Candle 414166
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antiqued Gold With Red Undertones Silver Leaf Acce

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antiqued Gold With Red Undertones Silver Leaf Acce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414166
Product Name AJC-8595 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details