Capital Lighting, Inc. AJC-8573 Foyer/Hall Lanterns-Glass w/Frame 414149

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper

Suppliers

Company
Product
Description
Supplier Links
AJC-8573 Foyer/Hall Lanterns-Glass w/Frame - 414149 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8573 Foyer/Hall Lanterns-Glass w/Frame
414149
AJC-8573 Foyer/Hall Lanterns-Glass w/Frame 414149
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Copper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414149
Product Name AJC-8573 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details