Capital Lighting, Inc. AJC-8587 Semi-Flush Mts.-Other 414142

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Venetian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Venetian Bronze

Suppliers

Company
Product
Description
Supplier Links
AJC-8587 Semi-Flush Mts.-Other - 414142 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8587 Semi-Flush Mts.-Other
414142
AJC-8587 Semi-Flush Mts.-Other 414142
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Venetian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Venetian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414142
Product Name AJC-8587 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details