Capital Lighting, Inc. AJC-8585 Pendants-Bowl Style 414141

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Venetian Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Venetian Bronze

Suppliers

Company
Product
Description
Supplier Links
AJC-8585 Pendants-Bowl Style - 414141 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8585 Pendants-Bowl Style
414141
AJC-8585 Pendants-Bowl Style 414141
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Venetian Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Venetian Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 414141
Product Name AJC-8585 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details