PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Cappuccino
Weight: 36.4
Product Name: Cappuccino fan comes with Antiqued Cherrywood Blade
UPC: 98612301714
Category: Fans
Motor size: Dual120x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 24
Light Kit: Included
Speeds: Three
Optional Control: Remote control adaptable
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414122 |
| Product Name | MDT-CP Fans-Ceiling Fans |