Capital Lighting, Inc. 2374-04-32 Pendants-Bowl Style 413998

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185032942 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185032942 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2374-04-32 Pendants-Bowl Style - 413998 - Capital Lighting, Inc.
Columbus, OH, USA
2374-04-32 Pendants-Bowl Style
413998
2374-04-32 Pendants-Bowl Style 413998
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four-Light Bowl Pendant UPC: 093185032942 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four-Light Bowl Pendant
UPC: 093185032942
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413998
Product Name 2374-04-32 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details