Capital Lighting, Inc. 2374-01-32 Sconces-Single Glass 413992

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185032928 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185032928 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2374-01-32 Sconces-Single Glass - 413992 - Capital Lighting, Inc.
Columbus, OH, USA
2374-01-32 Sconces-Single Glass
413992
2374-01-32 Sconces-Single Glass 413992
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 11.75 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Sconce UPC: 093185032928 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 11.75
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Sconce
UPC: 093185032928
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413992
Product Name 2374-01-32 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details