Capital Lighting, Inc. 2404-06-32 Island/Pool Table-Pillar Candle 413985

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034007 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034007 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2404-06-32 Island/Pool Table-Pillar Candle - 413985 - Capital Lighting, Inc.
Columbus, OH, USA
2404-06-32 Island/Pool Table-Pillar Candle
413985
2404-06-32 Island/Pool Table-Pillar Candle 413985
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185034007 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185034007
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413985
Product Name 2404-06-32 Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details