Capital Lighting, Inc. 2404-02-32 Semi-Flush Mts.-Bowl Style 413981

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185033970 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185033970 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2404-02-32 Semi-Flush Mts.-Bowl Style - 413981 - Capital Lighting, Inc.
Columbus, OH, USA
2404-02-32 Semi-Flush Mts.-Bowl Style
413981
2404-02-32 Semi-Flush Mts.-Bowl Style 413981
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Mount UPC: 093185033970 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Semi Flush Mount
UPC: 093185033970
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413981
Product Name 2404-02-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details