Capital Lighting, Inc. 2380-04-41 Mid. Chandeliers-Glass Up 413978

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185033062 Category: Chandeliers Glass: Patterned Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185033062 Category: Chandeliers Glass: Patterned Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2380-04-41 Mid. Chandeliers-Glass Up - 413978 - Capital Lighting, Inc.
Columbus, OH, USA
2380-04-41 Mid. Chandeliers-Glass Up
413978
2380-04-41 Mid. Chandeliers-Glass Up 413978
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Light Chandelier UPC: 093185033062 Category: Chandeliers Glass: Patterned Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Light Chandelier
UPC: 093185033062
Category: Chandeliers
Glass: Patterned Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413978
Product Name 2380-04-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details