Capital Lighting, Inc. 2375-09-27 Mid. Chandeliers-Glass Up 413976

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032980 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032980 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2375-09-27 Mid. Chandeliers-Glass Up - 413976 - Capital Lighting, Inc.
Columbus, OH, USA
2375-09-27 Mid. Chandeliers-Glass Up
413976
2375-09-27 Mid. Chandeliers-Glass Up 413976
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185032980 Category: Chandeliers Glass: Umber Mist Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032980
Category: Chandeliers
Glass: Umber Mist
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413976
Product Name 2375-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details