Capital Lighting, Inc. 2380-01-41 Mini Pendants-Rod 413972

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185033048 Category: Mini Pendants Glass: Patterned Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185033048 Category: Mini Pendants Glass: Patterned Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2380-01-41 Mini Pendants-Rod - 413972 - Capital Lighting, Inc.
Columbus, OH, USA
2380-01-41 Mini Pendants-Rod
413972
2380-01-41 Mini Pendants-Rod 413972
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185033048 Category: Mini Pendants Glass: Patterned Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Mini Pendant
UPC: 093185033048
Category: Mini Pendants
Glass: Patterned Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413972
Product Name 2380-01-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details