Capital Lighting, Inc. 2378-02-32 Semi-Flush Mts.-Bowl Style 413971

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033017 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033017 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2378-02-32 Semi-Flush Mts.-Bowl Style - 413971 - Capital Lighting, Inc.
Columbus, OH, USA
2378-02-32 Semi-Flush Mts.-Bowl Style
413971
2378-02-32 Semi-Flush Mts.-Bowl Style 413971
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185033017 Category: Semi Flush Mounts Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185033017
Category: Semi Flush Mounts
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413971
Product Name 2378-02-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details