Capital Lighting, Inc. 2385-05-32 Mid. Chandeliers-Glass Up 413967

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185033208 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185033208 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2385-05-32 Mid. Chandeliers-Glass Up - 413967 - Capital Lighting, Inc.
Columbus, OH, USA
2385-05-32 Mid. Chandeliers-Glass Up
413967
2385-05-32 Mid. Chandeliers-Glass Up 413967
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 21.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 093185033208 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 093185033208
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413967
Product Name 2385-05-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details