Capital Lighting, Inc. 2385-09-32 Mid. Chandeliers-Glass Up 413966

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033222 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033222 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2385-09-32 Mid. Chandeliers-Glass Up - 413966 - Capital Lighting, Inc.
Columbus, OH, USA
2385-09-32 Mid. Chandeliers-Glass Up
413966
2385-09-32 Mid. Chandeliers-Glass Up 413966
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033222 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185033222
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413966
Product Name 2385-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details