Capital Lighting, Inc. 2387-05-41 Mid. Chandeliers-Glass Up 413965

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185033284 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185033284 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2387-05-41 Mid. Chandeliers-Glass Up - 413965 - Capital Lighting, Inc.
Columbus, OH, USA
2387-05-41 Mid. Chandeliers-Glass Up
413965
2387-05-41 Mid. Chandeliers-Glass Up 413965
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185033284 Category: Chandeliers Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Up Lighting Chandelier
UPC: 093185033284
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413965
Product Name 2387-05-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details