Capital Lighting, Inc. 2385-06-32 Mid. Chandeliers-Candle 413964

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033215 Category: Chandeliers Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033215 Category: Chandeliers Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2385-06-32 Mid. Chandeliers-Candle - 413964 - Capital Lighting, Inc.
Columbus, OH, USA
2385-06-32 Mid. Chandeliers-Candle
413964
2385-06-32 Mid. Chandeliers-Candle 413964
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033215 Category: Chandeliers Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033215
Category: Chandeliers
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413964
Product Name 2385-06-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details