Capital Lighting, Inc. 2385-10-32 Mid. Chandeliers-Candle 413963

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Up Lighting Chandelier UPC: 093185033239 Category: Chandeliers Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Up Lighting Chandelier UPC: 093185033239 Category: Chandeliers Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2385-10-32 Mid. Chandeliers-Candle - 413963 - Capital Lighting, Inc.
Columbus, OH, USA
2385-10-32 Mid. Chandeliers-Candle
413963
2385-10-32 Mid. Chandeliers-Candle 413963
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Up Lighting Chandelier UPC: 093185033239 Category: Chandeliers Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Bronze
Product Name: Ten Light Up Lighting Chandelier
UPC: 093185033239
Category: Chandeliers
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413963
Product Name 2385-10-32 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details