Capital Lighting, Inc. 2384-01-32 Pendants-Glass Down 413940

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 093185033147 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 093185033147 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2384-01-32 Pendants-Glass Down - 413940 - Capital Lighting, Inc.
Columbus, OH, USA
2384-01-32 Pendants-Glass Down
413940
2384-01-32 Pendants-Glass Down 413940
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Pendant UPC: 093185033147 Category: Single Light Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Pendant
UPC: 093185033147
Category: Single Light Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413940
Product Name 2384-01-32 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details