Capital Lighting, Inc. 2388-01-55 Mini Pendants-Chain 413934

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033338 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033338 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2388-01-55 Mini Pendants-Chain - 413934 - Capital Lighting, Inc.
Columbus, OH, USA
2388-01-55 Mini Pendants-Chain
413934
2388-01-55 Mini Pendants-Chain 413934
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 093185033338 Category: Mini Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 093185033338
Category: Mini Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413934
Product Name 2388-01-55 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details