Capital Lighting, Inc. 2394-01-17 Mini Pendants-Rod 413927

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Mini Pendant UPC: 093185033673 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Mini Pendant UPC: 093185033673 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2394-01-17 Mini Pendants-Rod - 413927 - Capital Lighting, Inc.
Columbus, OH, USA
2394-01-17 Mini Pendants-Rod
413927
2394-01-17 Mini Pendants-Rod 413927
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Mini Pendant UPC: 093185033673 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut
Product Name: One Light Mini Pendant
UPC: 093185033673
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413927
Product Name 2394-01-17 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details