Capital Lighting, Inc. 2389-06-32 Mid. Chandeliers-Pillar Candle 413917

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033437 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033437 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2389-06-32 Mid. Chandeliers-Pillar Candle - 413917 - Capital Lighting, Inc.
Columbus, OH, USA
2389-06-32 Mid. Chandeliers-Pillar Candle
413917
2389-06-32 Mid. Chandeliers-Pillar Candle 413917
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185033437 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185033437
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413917
Product Name 2389-06-32 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details