Capital Lighting, Inc. 2389-09-32 Large Chandeliers-Glass Shade 413914

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033444 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033444 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2389-09-32 Large Chandeliers-Glass Shade - 413914 - Capital Lighting, Inc.
Columbus, OH, USA
2389-09-32 Large Chandeliers-Glass Shade
413914
2389-09-32 Large Chandeliers-Glass Shade 413914
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 41.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185033444 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 41.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185033444
Category: Chandeliers
Glass: Umber Linen
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413914
Product Name 2389-09-32 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details