Capital Lighting, Inc. 2393-01-17 Sconces-Single Glass 413900

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Wall Sconce UPC: 093185033611 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Wall Sconce UPC: 093185033611 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2393-01-17 Sconces-Single Glass - 413900 - Capital Lighting, Inc.
Columbus, OH, USA
2393-01-17 Sconces-Single Glass
413900
2393-01-17 Sconces-Single Glass 413900
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Product Name: One Light Wall Sconce UPC: 093185033611 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut
Product Name: One Light Wall Sconce
UPC: 093185033611
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413900
Product Name 2393-01-17 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details