Capital Lighting, Inc. 1352AU-ES Exterior -Hanging 413867

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1352AU-ES Exterior -Hanging - 413867 - Capital Lighting, Inc.
Columbus, OH, USA
1352AU-ES Exterior -Hanging
413867
1352AU-ES Exterior -Hanging 413867
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413867
Product Name 1352AU-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details