Capital Lighting, Inc. 1352MB-DS Exterior -Hanging 413863

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1352MB-DS Exterior -Hanging - 413863 - Capital Lighting, Inc.
Columbus, OH, USA
1352MB-DS Exterior -Hanging
413863
1352MB-DS Exterior -Hanging 413863
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413863
Product Name 1352MB-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details