Capital Lighting, Inc. 1354AU Exterior -Wall Mount 413862

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1354AU Exterior -Wall Mount - 413862 - Capital Lighting, Inc.
Columbus, OH, USA
1354AU Exterior -Wall Mount
413862
1354AU Exterior -Wall Mount 413862
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413862
Product Name 1354AU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details