Capital Lighting, Inc. 1350MB Exterior -Wall Mount 413847

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1350MB Exterior -Wall Mount - 413847 - Capital Lighting, Inc.
Columbus, OH, USA
1350MB Exterior -Wall Mount
413847
1350MB Exterior -Wall Mount 413847
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413847
Product Name 1350MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details