Capital Lighting, Inc. 1351MB-ES Exterior -Post/Pier Head 413845

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1351MB-ES Exterior -Post/Pier Head - 413845 - Capital Lighting, Inc.
Columbus, OH, USA
1351MB-ES Exterior -Post/Pier Head
413845
1351MB-ES Exterior -Post/Pier Head 413845
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413845
Product Name 1351MB-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details