Capital Lighting, Inc. 1351MB Exterior -Post/Pier Head 413842

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1351MB Exterior -Post/Pier Head - 413842 - Capital Lighting, Inc.
Columbus, OH, USA
1351MB Exterior -Post/Pier Head
413842
1351MB Exterior -Post/Pier Head 413842
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413842
Product Name 1351MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details