Capital Lighting, Inc. 1354MB-DS Exterior -Wall Mount 413834

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1354MB-DS Exterior -Wall Mount - 413834 - Capital Lighting, Inc.
Columbus, OH, USA
1354MB-DS Exterior -Wall Mount
413834
1354MB-DS Exterior -Wall Mount 413834
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413834
Product Name 1354MB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details