Capital Lighting, Inc. 1356AU-DS Exterior -Wall Mount 413830

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1356AU-DS Exterior -Wall Mount - 413830 - Capital Lighting, Inc.
Columbus, OH, USA
1356AU-DS Exterior -Wall Mount
413830
1356AU-DS Exterior -Wall Mount 413830
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413830
Product Name 1356AU-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details